High level of integration and functionality, ESD protection
High level of integration and functionality, ESD protection
| PANJIT SemiConductor | PANJIT SemiConductor | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | PJMBZ15VD | PJMBZ15VD |
| Product Name | Standard Capacitance TVS & Diode Array | Protection TVS/ESD Array |
| Arrangement | Common Catode | Common Catode |
| Diode Type | Transient Voltage Suppressor Diodes | Transient Voltage Suppressor Diodes |
| Diode Applications | Protector | Protector |
| Life Cycle Stage | Maturity | Maturity |
| RoHS Compliant | RoHS | RoHS |