5.5V,ESD PROTECTION,DFN1006-2
5.5V,ESD PROTECTION,DFN1006-2
5.5V,ESD PROTECTION,DFN1006-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PEC1605M1Q_R1_00501TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0402 (1006 Metric) |
| VC | 14 volts |