High level of integration and functionality, ESD protection
Manufacturer: Panjit
Win Source Part Number: 1238544-PJSOT15C
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSOT15C | 1238544-PJSOT15C |
| Product Name | Standard Capacitance TVS & Diode Array | Electrical Parts - PJSOT15C |
| Arrangement | Common Anode | |
| Diode Type | Transient Voltage Suppressor Diodes | |
| Diode Applications | Protector | |
| Life Cycle Stage | Maturity | |
| RoHS Compliant | RoHS |