TVS DIODE 3.3VWM 7.7VC DFN06032
TVS DIODE 3.3VWM 7.7VC DFN06032
TVS DIODE 3.3VWM 7.7VC DFN06032
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PEC11SD03S1Q_R1_00301DKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 7.7 volts |