High level of integration and functionality, ESD protection
Manufacturer: Panjit
Win Source Part Number: 1238547-PJSOT36
Manufacturer Homepage: www.panjit.com.tw
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
| PANJIT SemiConductor | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | PJSOT36 | 1238547-PJSOT36 |
| Product Name | Standard Capacitance TVS & Diode Array | Electrical Parts - PJSOT36 |
| Configuration | Single | Single |
| Direction | Unidirectional | |
| RoHS Compliant | RoHS | |
| Package | SOT23 |