High level of integration and functionality, ESD protection
| PANJIT SemiConductor | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | PJSMS05C |
| Product Name | Standard Capacitance TVS & Diode Array |
| Diode Type | Transient Voltage Suppressor Diodes |
| Diode Applications | Protector |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |
| IR | 0.0050 mA |