PANJIT SemiConductor 24V TVS Protection Diode PEC3124C2A-AU_R1_000A1

Description
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: PEC3124C2A-AU_R1_000 A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PEC3124C2A-AU_R1 _000A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: PEC3124C2A-AU_R1_000 A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PEC3124C2A-AU_R1 _000A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
24V TVS Protection Diode
144-PEC3124C2A-AU_R1_000A1
24V TVS Protection Diode 144-PEC3124C2A-AU_R1_000A1
Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: PEC3124C2A-AU_R1_000 A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PEC3124C2A-AU_R1 _000A1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 24V V(RWM), Bidirectional, 2 Element, Silicon, Product overview: PEC3124C2A-AU_R1_000A1 from PANJIT is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 24V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-PEC3124C2A-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - TVS - Diodes - 1084548-PEC3124C2A-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1084548-PEC3124C2A-AU_R1_000A1
Circuit Protection - TVS - Diodes 1084548-PEC3124C2A-AU_R1_000A1
Win Source Part Number: 1084548-PEC3124C2A-A U_R1_000A1 Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101 Type: Zener Package: Tape & Reel Applications: Automotive, CAN Standard Package: 3,000 Mounting: SMD (SMT) Bidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 24V (Max) Voltage - Breakdown (Min): 25.4V Voltage - Clamping (Max) @ Ipp: 60V Power Line Protection: No Capacitance @ Frequency: 11pF @ 1MHz Current - Peak Pulse (10/1000µs): 3A (8/20µs) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panjit International Inc. Other Names: 3757-PEC3124C2A-AU_R 1_000A1CT,3757-PEC31 24C2A-AU_R1_000A1DKR ,3757-PEC3124C2A-AU_ R1_000A1TR

Win Source Part Number: 1084548-PEC3124C2A-AU_R1_000A1
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101
Type: Zener
Package: Tape & Reel
Applications: Automotive, CAN
Standard Package: 3,000
Mounting: SMD (SMT)
Bidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 24V (Max)
Voltage - Breakdown (Min): 25.4V
Voltage - Clamping (Max) @ Ipp: 60V
Power Line Protection: No
Capacitance @ Frequency: 11pF @ 1MHz
Current - Peak Pulse (10/1000µs): 3A (8/20µs)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panjit International Inc.
Other Names: 3757-PEC3124C2A-AU_R1_000A1CT,3757-PEC3124C2A-AU_R1_000A1DKR,3757-PEC3124C2A-AU_R1_000A1TR

Buy Now
TVS Diodes - 3757-PEC3124C2A-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PEC3124C2A-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
TVS Diodes - 3757-PEC3124C2A-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

60V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23

Buy Now Datasheet
ESD PROTECTION

ESD PROTECTION

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-PEC3124C2A-AU_R1_000A1 1084548-PEC3124C2A-AU_R1_000A1 3757-PEC3124C2A-AU_R1_000A1TR-ND PEC3124C2A-AU_R1_000A1
Product Name 24V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
VC 60 volts 60 volts
Unlock Full Specs
to access all available technical data