15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-2
15V Clamp 2A (8/20µs) Ipp Tvs Diode Surface Mount DFN0603-2
ESD PROTECTION
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-PEC3107S1Q_R1_00001TR-ND | PEC3107S1Q_R1_00001 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 0201 (0603 Metric) | DFN0603-2 |
| VC | 15 volts | 15 volts |