TransPak 12 1/2" x 15" - Jiffy Rigi Bag®quo; Mailers B825

Description
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.
Description
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
12 1/2
San Jose, CA, USA
12 1/2" x 15" - Jiffy Rigi Bag®quo; Mailers
B825
12 1/2" x 15" - Jiffy Rigi Bag®quo; Mailers B825
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.

These mailers provide superior corner and edge protection.

  • Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing.
  • No need for additional stiffeners.
  • Mailer features a high strength, cohesive self-seal flap.
  • Simply insert contents and fold over.
  • Tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B825
Product Name 12 1/2" x 15" - Jiffy Rigi Bag®quo; Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Insert Boxes - 1-3/8X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details