TransPak 8 1/2" x 12" - Bubble Lined Poly Mailers B833

Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.
Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8 1/2
San Jose, CA, USA
8 1/2" x 12" - Bubble Lined Poly Mailers
B833
8 1/2" x 12" - Bubble Lined Poly Mailers B833
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining.

  • Light-weight mailers are tamper and tear resistant.
  • Flaps have a peel and seal closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B833
Product Name 8 1/2" x 12" - Bubble Lined Poly Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Carbide Insert Packaging - 1.41X1.41X.98 (35.8 x 35.8 x 25.0 MM) 6 CELL INSERT BOX - IB06/D1 - MOCAP LLC
Specs
Container Type Box
Height 1.24 inch (31.4 mm)
Length 4.51 inch (115 mm)
View Details