TransPak 17" x 11" x 2 1/2" White - Apparel Boxes AB17112W

Description
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.
Description
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.

Suppliers

Company
Product
Description
Supplier Links
17
San Jose, CA, USA
17" x 11" x 2 1/2" White - Apparel Boxes
AB17112W
17" x 11" x 2 1/2" White - Apparel Boxes AB17112W
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.

These two-piece cartons are just the right size for retail packaging of clothing items.

  • Attractive white chipboard cartons have a gray interior.
  • Constructed from recycled fibreboard.
  • Shipped flat to save on space.
  • Boxes fold together in seconds.
  • Sold in case quantities.
  • Recommended uses: Sweater, Slacks.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB17112W
Product Name 17" x 11" x 2 1/2" White - Apparel Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details