TransPak 58" x 41" x 45" - Double Wall Corrugated Boxes AF584145

Description
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.
Description
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.

Suppliers

Company
Product
Description
Supplier Links
58
San Jose, CA, USA
58" x 41" x 45" - Double Wall Corrugated Boxes
AF584145
58" x 41" x 45" - Double Wall Corrugated Boxes AF584145
Use these large "D", 4-piece cartons to consolidate multiple piece shipments. Container includes: bottom tray, two panel sides and a lid. Protects bulky, hard to pack irregularly shaped items. Removing panels makes contents easy to pack and unpack. Manufactured from 350# D.W./ECT-51 kraft corrugated. Ships with pallet.

Use these large "D", 4-piece cartons to consolidate multiple piece shipments.

  • Container includes: bottom tray, two panel sides and a lid.
  • Protects bulky, hard to pack irregularly shaped items.
  • Removing panels makes contents easy to pack and unpack.
  • Manufactured from 350# D.W./ECT-51 kraft corrugated.
  • Ships with pallet.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AF584145
Product Name 58" x 41" x 45" - Double Wall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details