TransPak 24" x 20" x 46" - Wardrobe Boxes 242046WARD

Description
These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 24" metal bar (BAR24) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature hinged hand holes for added convenience. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 20" x 46" - Wardrobe Boxes
242046WARD
24" x 20" x 46" - Wardrobe Boxes 242046WARD
These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 24" metal bar (BAR24) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature hinged hand holes for added convenience. Sold and shipped flat in bundle quantities.

These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers.

  • Manufactured from 275# D.W./ECT-48 kraft corrugated.
  • Clothing hangs on a 24" metal bar (BAR24) available separately.
  • Boxes are printed with up arrows and write on deliver to destination panel.
  • Feature hinged hand holes for added convenience.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 242046WARD
Product Name 24" x 20" x 46" - Wardrobe Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

 - 1618208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; ABS
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details