TransPak 18" x 12" x 6" - Corrugated Boxes 18126

Description
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 12" x 6" - Corrugated Boxes
18126
18" x 12" x 6" - Corrugated Boxes 18126
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons were designed to fit the most popular paper sizes.

  • Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 18126
Product Name 18" x 12" x 6" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 8386535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Height 1.18 inch (30 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details