TransPak 4" x 8" - Bubble Lined Poly Mailers B828

Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.
Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 8" - Bubble Lined Poly Mailers
B828
4" x 8" - Bubble Lined Poly Mailers B828
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining.

  • Light-weight mailers are tamper and tear resistant.
  • Flaps have a peel and seal closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B828
Product Name 4" x 8" - Bubble Lined Poly Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1811168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 17.72 inch (450 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details