TransPak 10 1/2" x 3 3/4" x 19" - Gusseted Nylon Reinforced Mailers #10G

Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
10 1/2
San Jose, CA, USA
10 1/2" x 3 3/4" x 19" - Gusseted Nylon Reinforced Mailers
#10G
10 1/2" x 3 3/4" x 19" - Gusseted Nylon Reinforced Mailers #10G
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning.

  • Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping.
  • Lighter weight than most other mailers to save on shipping costs.
  • Gusseted style allows for shipping bulky items that do not need cushioning.
  • Tape or staple to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number #10G
Product Name 10 1/2" x 3 3/4" x 19" - Gusseted Nylon Reinforced Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 325002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; Polyester
Width 16.54 inch (420 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details