TransPak 5" x 10" - 4 Mil - Poly Bags on a Roll AB314

Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
5
San Jose, CA, USA
5" x 10" - 4 Mil - Poly Bags on a Roll
AB314
5" x 10" - 4 Mil - Poly Bags on a Roll AB314
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

These bags are on an industry standard core which makes them compatible with all automatic packing equipment.

  • Roll converts from 1" to 3" core.
  • Bags are pre-opened at one end and sealed at the other.
  • Perforated for easy tear-off.
  • Manufactured from 100% virgin film.
  • FDA and USDA approved.
  • Close bags with twist ties, bag tape or heat seal.
  • Sold in roll quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB314
Product Name 5" x 10" - 4 Mil - Poly Bags on a Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details