TransPak 20" x 18" x 6" - Flat Corrugated Boxes 20186

Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 18" x 6" - Flat Corrugated Boxes
20186
20" x 18" x 6" - Flat Corrugated Boxes 20186
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

The smaller depths on these cartons provide an ideal fit for shallow products.

  • Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 20186
Product Name 20" x 18" x 6" - Flat Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details