TransPak 8" x 8" x 18" - Tall Corrugated Boxes 8818

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
8
San Jose, CA, USA
8" x 8" x 18" - Tall Corrugated Boxes
8818
8" x 8" x 18" - Tall Corrugated Boxes 8818
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 8818
Product Name 8" x 8" x 18" - Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details