TransPak 4" x 2" x 10" - Gusseted Nylon Reinforced Mailers #4G

Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 2" x 10" - Gusseted Nylon Reinforced Mailers
#4G
4" x 2" x 10" - Gusseted Nylon Reinforced Mailers #4G
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning.

  • Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping.
  • Lighter weight than most other mailers to save on shipping costs.
  • Gusseted style allows for shipping bulky items that do not need cushioning.
  • Tape or staple to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number #4G
Product Name 4" x 2" x 10" - Gusseted Nylon Reinforced Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details