TransPak 11 1/4" x 8 3/4" x 12" - Corrugated Boxes 11812

Description
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
11 1/4
San Jose, CA, USA
11 1/4" x 8 3/4" x 12" - Corrugated Boxes
11812
11 1/4" x 8 3/4" x 12" - Corrugated Boxes 11812
These cartons were designed to fit the most popular paper sizes. Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

These cartons were designed to fit the most popular paper sizes.

  • Prevent damage to forms, catalogs, letterhead and other printed material by using the right size carton.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 11812
Product Name 11 1/4" x 8 3/4" x 12" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details