TransPak 8 1/2" x 3 1/4" x 14 1/2" - Gusseted Nylon Reinforced Mailers #8G

Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
8 1/2
San Jose, CA, USA
8 1/2" x 3 1/4" x 14 1/2" - Gusseted Nylon Reinforced Mailers
#8G
8 1/2" x 3 1/4" x 14 1/2" - Gusseted Nylon Reinforced Mailers #8G
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning.

  • Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping.
  • Lighter weight than most other mailers to save on shipping costs.
  • Gusseted style allows for shipping bulky items that do not need cushioning.
  • Tape or staple to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number #8G
Product Name 8 1/2" x 3 1/4" x 14 1/2" - Gusseted Nylon Reinforced Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Shipping Crates -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Application Shipping
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details