TransPak 24" x 20" x 6" - Flat Corrugated Boxes 24206

Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 20" x 6" - Flat Corrugated Boxes
24206
24" x 20" x 6" - Flat Corrugated Boxes 24206
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

The smaller depths on these cartons provide an ideal fit for shallow products.

  • Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 24206
Product Name 24" x 20" x 6" - Flat Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1707853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Height 2.76 inch (70 mm)
Length 5.91 inch (150 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details