TransPak 4" x 5" - 4 Mil - Poly Bags on a Roll AB309

Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 5" - 4 Mil - Poly Bags on a Roll
AB309
4" x 5" - 4 Mil - Poly Bags on a Roll AB309
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

These bags are on an industry standard core which makes them compatible with all automatic packing equipment.

  • Roll converts from 1" to 3" core.
  • Bags are pre-opened at one end and sealed at the other.
  • Perforated for easy tear-off.
  • Manufactured from 100% virgin film.
  • FDA and USDA approved.
  • Close bags with twist ties, bag tape or heat seal.
  • Sold in roll quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB309
Product Name 4" x 5" - 4 Mil - Poly Bags on a Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details