TransPak 6 3/4" x 10" - Bubble Lined Poly Mailers B831

Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.
Description
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6 3/4
San Jose, CA, USA
6 3/4" x 10" - Bubble Lined Poly Mailers
B831
6 3/4" x 10" - Bubble Lined Poly Mailers B831
Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining. Light-weight mailers are tamper and tear resistant. Flaps have a peel and seal closure. Sold in case quantities.

Mailers combine the moisture resistance of a polyolefin bag with the cushioning of 3/16" bubble lining.

  • Light-weight mailers are tamper and tear resistant.
  • Flaps have a peel and seal closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B831
Product Name 6 3/4" x 10" - Bubble Lined Poly Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details