TransPak 6" x 10" - 2 Mil - Poly Bags on a Roll AB216

Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 10" - 2 Mil - Poly Bags on a Roll
AB216
6" x 10" - 2 Mil - Poly Bags on a Roll AB216
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

These bags are on an industry standard core which makes them compatible with all automatic packing equipment.

  • Roll converts from 1" to 3" core.
  • Bags are pre-opened at one end and sealed at the other.
  • Perforated for easy tear-off.
  • Manufactured from 100% virgin film.
  • FDA and USDA approved.
  • Close bags with twist ties, bag tape or heat seal.
  • Sold in roll quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB216
Product Name 6" x 10" - 2 Mil - Poly Bags on a Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173792 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details