TransPak 18" x 18" x 18" - Corrugated Boxes 181818

Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
18
San Jose, CA, USA
18" x 18" x 18" - Corrugated Boxes
181818
18" x 18" x 18" - Corrugated Boxes 181818
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Cube boxes disburse product weight evenly for easier stacking.

  • Use this popular size cube box to package cylindrical, round or odd shaped products.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 181818
Product Name 18" x 18" x 18" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details