TransPak 20" x 20" x 12" - Corrugated Boxes 202012

Description
Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.
Description
Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 20" x 12" - Corrugated Boxes
202012
20" x 20" x 12" - Corrugated Boxes 202012
Quality standard strength industrial Corrugated Boxes. Suggested use for this carton is to pack a standard size PC tower. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat.

Quality standard strength industrial Corrugated Boxes.

  • Suggested use for this carton is to pack a standard size PC tower.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 202012
Product Name 20" x 20" x 12" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 3034646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Steel; Steel
Height 1.97 inch (50 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details