TransPak 20" x 20" x 45" - Wardrobe Boxes 202045WARD

Description
These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20" metal bar (BAR20) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature hinged hand holes for added convenience. Sold and shipped flat in bundle quantities.
Description
These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20" metal bar (BAR20) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature hinged hand holes for added convenience. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
20
San Jose, CA, USA
20" x 20" x 45" - Wardrobe Boxes
202045WARD
20" x 20" x 45" - Wardrobe Boxes 202045WARD
These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers. Manufactured from 275# D.W./ECT-48 kraft corrugated. Clothing hangs on a 20" metal bar (BAR20) available separately. Boxes are printed with up arrows and write on deliver to destination panel. Feature hinged hand holes for added convenience. Sold and shipped flat in bundle quantities.

These wardrobe packing boxes make it possible to ship or store clothing without removing from their hangers.

  • Manufactured from 275# D.W./ECT-48 kraft corrugated.
  • Clothing hangs on a 20" metal bar (BAR20) available separately.
  • Boxes are printed with up arrows and write on deliver to destination panel.
  • Feature hinged hand holes for added convenience.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 202045WARD
Product Name 20" x 20" x 45" - Wardrobe Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details