TransPak 24" x 14" x 4" Kraft - Apparel Boxes AB241474K

Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use: Coat.
Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use: Coat.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 14" x 4" Kraft - Apparel Boxes
AB241474K
24" x 14" x 4" Kraft - Apparel Boxes AB241474K
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended use: Coat.

These two-piece cartons are just the right size for retail packaging of clothing items.

  • Economical kraft chipboard cartons also have a kraft interior.
  • Constructed from recycled fibreboard.
  • Shipped flat to save on space.
  • Boxes fold together in seconds.
  • Sold in case quantities.
  • Recommended use: Coat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB241474K
Product Name 24" x 14" x 4" Kraft - Apparel Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1786351 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 5 inch (127 mm)
Length 5 inch (127 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details