TransPak 9 1/2" x 13" - Jiffy Rigi Bag Mailers B823

Description
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.
Description
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
9 1/2
San Jose, CA, USA
9 1/2" x 13" - Jiffy Rigi Bag Mailers
B823
9 1/2" x 13" - Jiffy Rigi Bag Mailers B823
These mailers provide superior corner and edge protection. Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing. No need for additional stiffeners. Mailer features a high strength, cohesive self-seal flap. Simply insert contents and fold over. Tear strip for easy opening. Sold in case quantities.

These mailers provide superior corner and edge protection.

  • Kraft laminated fiberboard construction prevents movement of contents and resists bending, folding and creasing.
  • No need for additional stiffeners.
  • Mailer features a high strength, cohesive self-seal flap.
  • Simply insert contents and fold over.
  • Tear strip for easy opening.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number B823
Product Name 9 1/2" x 13" - Jiffy Rigi Bag Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1231802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 11.81 inch (300 mm)
Width 47.24 inch (1200 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details