TransPak 10" x 4" x 4" - Long Corrugated Boxes 1044

Description
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
10
San Jose, CA, USA
10" x 4" x 4" - Long Corrugated Boxes
1044
10" x 4" x 4" - Long Corrugated Boxes 1044
Wide openings along the length make these cartons easy to pack. Great for long and narrow items. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Wide openings along the length make these cartons easy to pack.

  • Great for long and narrow items.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 1044
Product Name 10" x 4" x 4" - Long Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details