TransPak 9" x 9" x 4" - Flat Corrugated Boxes 994

Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
9
San Jose, CA, USA
9" x 9" x 4" - Flat Corrugated Boxes
994
9" x 9" x 4" - Flat Corrugated Boxes 994
The smaller depths on these cartons provide an ideal fit for shallow products. Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

The smaller depths on these cartons provide an ideal fit for shallow products.

  • Perfect for shipping apparel, books, picture frames, artwork, mirrors and clothing.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 994
Product Name 9" x 9" x 4" - Flat Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details