TransPak 24" x 15" x 1 3/4 - White Corrugated Trays 24152CTW

Description
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat.
Description
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 15" x 1 3/4 - White Corrugated Trays
24152CTW
24" x 15" x 1 3/4 - White Corrugated Trays 24152CTW
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 white corrugated. Sold in bundle quantities. Trays ship and store flat.

Perfect for transporting small, lightweight loads.

  • Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items.
  • Made from 200#/ECT-32 white corrugated.
  • Sold in bundle quantities.
  • Trays ship and store flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 24152CTW
Product Name 24" x 15" x 1 3/4 - White Corrugated Trays
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908429 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 35.98 inch (914 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details