TransPak 15" x 12" x 1 3/4" - Kraft Corrugated Trays 15122CT

Description
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat.
Description
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 12" x 1 3/4" - Kraft Corrugated Trays
15122CT
15" x 12" x 1 3/4" - Kraft Corrugated Trays 15122CT
Perfect for transporting small, lightweight loads. Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items. Made from 200#/ECT-32 kraft corrugated. Sold in bundle quantities. Trays ship and store flat.

Perfect for transporting small, lightweight loads.

  • Easy-to-fold sides provide additional stability and security when moving plants or carrying cans, bottles and other miscellaneous items.
  • Made from 200#/ECT-32 kraft corrugated.
  • Sold in bundle quantities.
  • Trays ship and store flat.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 15122CT
Product Name 15" x 12" x 1 3/4" - Kraft Corrugated Trays
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Box Packaging - 4.32X2.87X.59 (109.8 x 72.8 x 15.0 MM) 1 CELL INSERT BOX - IB01/D1 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details