TransPak 4" x 4" x 72" - Tall Corrugated Boxes 4472

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 72" - Tall Corrugated Boxes
4472
4" x 4" x 72" - Tall Corrugated Boxes 4472
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 4472
Product Name 4" x 4" x 72" - Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details