TransPak 30" x 30" x 30" - Corrugated Boxes 303030

Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
30
San Jose, CA, USA
30" x 30" x 30" - Corrugated Boxes
303030
30" x 30" x 30" - Corrugated Boxes 303030
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Cube boxes disburse product weight evenly for easier stacking.

  • Use this popular size cube box to package cylindrical, round or odd shaped products.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 303030
Product Name 30" x 30" x 30" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 5253906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material ABS; Abs
Height 0.8268 inch (21 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details