TransPak 6" x 2 3/4" x 12" - Gusseted Nylon Reinforced Mailers #6G

Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.
Description
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
San Jose, CA, USA
6" x 2 3/4" x 12" - Gusseted Nylon Reinforced Mailers
#6G
6" x 2 3/4" x 12" - Gusseted Nylon Reinforced Mailers #6G
Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning. Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping. Lighter weight than most other mailers to save on shipping costs. Gusseted style allows for shipping bulky items that do not need cushioning. Tape or staple to seal. Sold in case quantities.

Reinforced mailers are a perfect solution for shipping items that do not require additional cushioning.

  • Mailers are made with heavy-duty nylon fibers which make them tear resistant during shipping.
  • Lighter weight than most other mailers to save on shipping costs.
  • Gusseted style allows for shipping bulky items that do not need cushioning.
  • Tape or staple to seal.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number #6G
Product Name 6" x 2 3/4" x 12" - Gusseted Nylon Reinforced Mailers
Container Type Envelope; Bag
Unlock Full Specs
to access all available technical data

Similar Products

Insert Boxes - .35X1.48X.32 (8.8 x 37.5 x 8.2 MM) 10 CELL INSERT BOX - IB10/A3 - MOCAP LLC
Specs
Container Type Box
Height 0.5512 inch (14 mm)
Length 3.85 inch (97.7 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details