TransPak 7" x 7" x 7" - Corrugated Boxes 777

Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 7" x 7" - Corrugated Boxes
777
7" x 7" x 7" - Corrugated Boxes 777
Cube boxes disburse product weight evenly for easier stacking. Use this popular size cube box to package cylindrical, round or odd shaped products. Manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Cube boxes disburse product weight evenly for easier stacking.

  • Use this popular size cube box to package cylindrical, round or odd shaped products.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 777
Product Name 7" x 7" x 7" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details