TransPak 17" x 11" x 2 1/2" Kraft - Apparel Boxes AB17112K

Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.
Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.

Suppliers

Company
Product
Description
Supplier Links
17
San Jose, CA, USA
17" x 11" x 2 1/2" Kraft - Apparel Boxes
AB17112K
17" x 11" x 2 1/2" Kraft - Apparel Boxes AB17112K
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Sweater, Slacks.

These two-piece cartons are just the right size for retail packaging of clothing items.

  • Economical kraft chipboard cartons also have a kraft interior.
  • Constructed from recycled fibreboard.
  • Shipped flat to save on space.
  • Boxes fold together in seconds.
  • Sold in case quantities.
  • Recommended uses: Sweater, Slacks.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB17112K
Product Name 17" x 11" x 2 1/2" Kraft - Apparel Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 1.18 inch (30 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details