TransPak 28" x 5" x 24" - Side Loading Boxes 28524FOL

Description
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.9 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.9 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
28
San Jose, CA, USA
28" x 5" x 24" - Side Loading Boxes
28524FOL
28" x 5" x 24" - Side Loading Boxes 28524FOL
These cartons open along the ends for easy insertion of frames, mirrors and other flat products. Designed with full overlap (F.O.L.) flaps for added protection. Manufactured from 200#/ECT-32 kraft corrugated. 1.9 cubic foot capacity. Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.

These cartons open along the ends for easy insertion of frames, mirrors and other flat products.

  • Designed with full overlap (F.O.L.) flaps for added protection.
  • Manufactured from 200#/ECT-32 kraft corrugated.
  • 1.9 cubic foot capacity.
  • Boxes are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 28524FOL
Product Name 28" x 5" x 24" - Side Loading Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
Packaging for Carbide Inserts - 5/8X5/8X9/32
Specs
Container Type Box
Height 0.6220 inch (15.8 mm)
Length 2.64 inch (67 mm)
View Details