TransPak 12" x 12" x 40" - Tall Corrugated Boxes 121240

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" x 40" - Tall Corrugated Boxes
121240
12" x 12" x 40" - Tall Corrugated Boxes 121240
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 3.3 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Carton capacity is 3.3 cubic feet.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 121240
Product Name 12" x 12" x 40" - Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Insert Boxes - .83X1.56X.59 (21.0 x 39.5 x 15.0 MM) 5 CELL INSERT BOX - IB05/D4 - MOCAP LLC
Specs
Container Type Box
Height 0.8425 inch (21.4 mm)
Length 4.51 inch (115 mm)
View Details