TransPak 4" x 4" x 48" - Tall Corrugated Boxes 4448

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
4
San Jose, CA, USA
4" x 4" x 48" - Tall Corrugated Boxes
4448
4" x 4" x 48" - Tall Corrugated Boxes 4448
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Carton capacity is 0.5 cubic feet. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Carton capacity is 0.5 cubic feet.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 4448
Product Name 4" x 4" x 48" - Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details