TransPak 7" x 6" x 4" - Corrugated Boxes 764

Description
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Description
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Suppliers

Company
Product
Description
Supplier Links
7
San Jose, CA, USA
7" x 6" x 4" - Corrugated Boxes
764
7" x 6" x 4" - Corrugated Boxes 764
Quality standard strength industrial Corrugated Boxes. Manufactured from 200#/ECT-32 kraft corrugated. Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.

Quality standard strength industrial Corrugated Boxes.

  • Manufactured from 200#/ECT-32 kraft corrugated.
  • Cartons are sold in bundle quantities and ship flat to save on storage space and shipping.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 764
Product Name 7" x 6" x 4" - Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Cable Storage - 109451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 0.2205 inch (5.6 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details