TransPak 15" x 9 1/2" x 2" White - Apparel Boxes AB15092W

Description
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.
Description
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 9 1/2" x 2" White - Apparel Boxes
AB15092W
15" x 9 1/2" x 2" White - Apparel Boxes AB15092W
These two-piece cartons are just the right size for retail packaging of clothing items. Attractive white chipboard cartons have a gray interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.

These two-piece cartons are just the right size for retail packaging of clothing items.

  • Attractive white chipboard cartons have a gray interior.
  • Constructed from recycled fibreboard.
  • Shipped flat to save on space.
  • Boxes fold together in seconds.
  • Sold in case quantities.
  • Recommended uses: Shirt or Blouse.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB15092W
Product Name 15" x 9 1/2" x 2" White - Apparel Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Carbide Insert Compartment Boxes - 2.62X2.09X.50 (66.5 x 53.0 x 12.8 MM) 2 CELL INSERT BOX - IB02/B1 - MOCAP LLC
Specs
Container Type Box
Height 0.7559 inch (19.2 mm)
Length 5.43 inch (138 mm)
View Details