TransPak 15" x 9 1/2" x 2" Kraft - Apparel Boxes AB15092K

Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.
Description
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 9 1/2" x 2" Kraft - Apparel Boxes
AB15092K
15" x 9 1/2" x 2" Kraft - Apparel Boxes AB15092K
These two-piece cartons are just the right size for retail packaging of clothing items. Economical kraft chipboard cartons also have a kraft interior. Constructed from recycled fibreboard. Shipped flat to save on space. Boxes fold together in seconds. Sold in case quantities. Recommended uses: Shirt or Blouse.

These two-piece cartons are just the right size for retail packaging of clothing items.

  • Economical kraft chipboard cartons also have a kraft interior.
  • Constructed from recycled fibreboard.
  • Shipped flat to save on space.
  • Boxes fold together in seconds.
  • Sold in case quantities.
  • Recommended uses: Shirt or Blouse.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB15092K
Product Name 15" x 9 1/2" x 2" Kraft - Apparel Boxes
Container Type Box; Carton
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details