TransPak 2" x 3" - 2 Mil - Poly Bags on a Roll AB201

Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.
Description
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

Suppliers

Company
Product
Description
Supplier Links
2
San Jose, CA, USA
2" x 3" - 2 Mil - Poly Bags on a Roll
AB201
2" x 3" - 2 Mil - Poly Bags on a Roll AB201
These bags are on an industry standard core which makes them compatible with all automatic packing equipment. Roll converts from 1" to 3" core. Bags are pre-opened at one end and sealed at the other. Perforated for easy tear-off. Manufactured from 100% virgin film. FDA and USDA approved. Close bags with twist ties, bag tape or heat seal. Sold in roll quantities.

These bags are on an industry standard core which makes them compatible with all automatic packing equipment.

  • Roll converts from 1" to 3" core.
  • Bags are pre-opened at one end and sealed at the other.
  • Perforated for easy tear-off.
  • Manufactured from 100% virgin film.
  • FDA and USDA approved.
  • Close bags with twist ties, bag tape or heat seal.
  • Sold in roll quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number AB201
Product Name 2" x 3" - 2 Mil - Poly Bags on a Roll
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details