TransPak 14" x 14" x 30" - Tall Corrugated Boxes 141430

Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.
Description
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Suppliers

Company
Product
Description
Supplier Links
14
San Jose, CA, USA
14" x 14" x 30" - Tall Corrugated Boxes
141430
14" x 14" x 30" - Tall Corrugated Boxes 141430
Tall Corrugated Boxes are end loading for easy insertion and sealing! May be used in place of mailing tubes. Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas. Boxes are manufactured from 200#/ECT-32 kraft corrugated. Sold and shipped flat in bundle quantities.

Tall Corrugated Boxes are end loading for easy insertion and sealing!

  • May be used in place of mailing tubes.
  • Ideal for shipping irregularly-shaped items, such as golf clubs, shelving, fishing rods and umbrellas.
  • Boxes are manufactured from 200#/ECT-32 kraft corrugated.
  • Sold and shipped flat in bundle quantities.
Supplier's Site

Technical Specifications

  TransPak
Product Category Industrial Containers
Product Number 141430
Product Name 14" x 14" x 30" - Tall Corrugated Boxes
Container Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details
Carbide Insert Compartment Packaging - 3/4X3/4X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details