tesa SE Tesa TS51618.7 PET Fleece NVG Wire Harness Tape, Black, 3/4" x 82' TS51618.7

Description
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable Width: 3/4" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet
Description
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable Width: 3/4" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape, Black, 3/4
Chanhassen, MN, United States
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape, Black, 3/4" x 82'
20925
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape, Black, 3/4" x 82' 20925
Tesa TS51618.7 PET Fleece NVG Wire Harness Tape Category: Electrical Tape Manufacturer: Tesa PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable Width: 3/4" Roll Length: 82' Backing Material: PET fleece Type of adhesive: Rubber based Operating temperature: -40°F (-40°C) to 302°F (150°C) Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312) Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312) Flame resistance as composite: Class B (acc. to LV312)
  • Tesa TS51618.7 PET Fleece NVG Wire Harness Tape
  • Category: Electrical Tape
  • Manufacturer: Tesa
  • PET fleece harness tape with a rubber based adhesive; provides flexibility, noise damping, and is hand-tearable
  • Width: 3/4"
  • Roll Length: 82'
  • Backing Material: PET fleece
  • Type of adhesive: Rubber based
  • Operating temperature: -40°F (-40°C) to 302°F (150°C)
  • Abrasion Resistance (10 mm mandrel): Class B (acc. to LV312)
  • Abrasion Resistance (5 mm mandrel): Class A (acc. to LV312)
  • Flame resistance as composite: Class B (acc. to LV312)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20925
Product Name Tesa TS51618.7 PET Fleece NVG Wire Harness Tape, Black, 3/4" x 82'
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Electroplaters Vinyl Tape - EV01687 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details