3M 3M 7000058491 Linerless Rubber Electrical Tape, 3/4" Wide, 15' Roll 7000058491

Description
3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength: 750VDC/mil Use for all-voltage splicing, jacketing, and general insulating Highly conformable, linerless ethylene propylene rubber-based tape
Request a Quote
Description
3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength: 750VDC/mil Use for all-voltage splicing, jacketing, and general insulating Highly conformable, linerless ethylene propylene rubber-based tape
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

3M 7000058491 Linerless Rubber Electrical Tape is a highly conformable, linerless electrical insulating tape made from ethylene propylene rubber (EPR). It is designed for splicing and terminating wires and cables rated up to 90°C (194°F). The tape features a thickness of 30 mils and offers a dielectric strength of 750 V/mil, making it suitable for various electrical applications. This tape is flame retardant and provides effective moisture sealing for electrical connections, bus bar insulation, and cable end sealing. It maintains its physical and electrical properties even when stretched, ensuring reliable performance in demanding environments. The product has a five-year shelf life when stored under recommended conditions and is weather-resistant, making it suitable for both indoor and outdoor use.

Datasheet Summary
Powered by GS/AI

3M 7000058491 Linerless Rubber Electrical Tape is a highly conformable, linerless electrical insulating tape made from ethylene propylene rubber (EPR). It is designed for splicing and terminating wires and cables rated up to 90°C (194°F). The tape features a thickness of 30 mils and offers a dielectric strength of 750 V/mil, making it suitable for various electrical applications. This tape is flame retardant and provides effective moisture sealing for electrical connections, bus bar insulation, and cable end sealing. It maintains its physical and electrical properties even when stretched, ensuring reliable performance in demanding environments. The product has a five-year shelf life when stored under recommended conditions and is weather-resistant, making it suitable for both indoor and outdoor use.

Suppliers

Company
Product
Description
Supplier Links
3M 7000058491 Linerless Rubber Electrical Tape, 3/4
Chanhassen, MN, United States
3M 7000058491 Linerless Rubber Electrical Tape, 3/4" Wide, 15' Roll
20974
3M 7000058491 Linerless Rubber Electrical Tape, 3/4" Wide, 15' Roll 20974
3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls Category: Electrical Tape Manufacturer: 3M Series: Scotch® Roll Length: 15' Thickness: 30 mil Temp Rating: 194°F (90°C) Dielectric Strength: 750VDC/mil Use for all-voltage splicing, jacketing, and general insulating Highly conformable, linerless ethylene propylene rubber-based tape
  • 3M 7000058491 3/4 x15' Linerless Rubber Electrical Tape Rolls
  • Category: Electrical Tape
  • Manufacturer: 3M
  • Series: Scotch®
  • Roll Length: 15'
  • Thickness: 30 mil
  • Temp Rating: 194°F (90°C)
  • Dielectric Strength: 750VDC/mil
  • Use for all-voltage splicing, jacketing, and general insulating
  • Highly conformable, linerless ethylene propylene rubber-based tape
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Adhesive Tapes
Product Number 20974
Product Name 3M 7000058491 Linerless Rubber Electrical Tape, 3/4" Wide, 15' Roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color

Black

Backing Rubber
Unlock Full Specs
to access all available technical data